LAMP, INCANDESCENT, BAYONET, 55V; Supply Voltage:55V; Lamp Base Type:S.C. Bayonet; Bulb Size:T-3 1/4; MSCP:1.1; Average Bulb Life:5000h; Product Range:-; Lead Style:Bayonet; Lens Style:Tubular, T-3 1/4, 0.406"; Voltage Rating:55V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K6539 |
| Product Name | Lamp, Incandescent, Bayonet, 55V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 5000 hours |