Visual Communications Company, Inc. Incandescent, Neon Lamps CM1829

Description
Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Miniature Bayonet
Request a Quote Datasheet
Description
Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Miniature Bayonet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent, Neon Lamps - CM1829-ND - DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
CM1829-ND
Incandescent, Neon Lamps CM1829-ND
Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Miniature Bayonet

Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Miniature Bayonet

Buy Now Datasheet
Lamp, Miniature Bayonet, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company) - 93K6538 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Miniature Bayonet, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company)
93K6538
Lamp, Miniature Bayonet, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company) 93K6538
LAMP, MINIATURE BAYONET, T-3 1/4, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:1; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes

LAMP, MINIATURE BAYONET, T-3 1/4, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:1; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number CM1829-ND 93K6538
Product Name Incandescent, Neon Lamps Lamp, Miniature Bayonet, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company)
Base Type Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1203 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Incandescent Lamp for Photo Flood -  - Ushio America, Inc.
Specs
Base Type E26
Lamp Power 250 to 750 watts
Rated Average Life 3 to 60 hours
View Details