Visual Communications Company, Inc. Incandescent, Neon Lamps CM1819

Description
Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Miniature Bayonet
Request a Quote Datasheet
Description
Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Miniature Bayonet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent, Neon Lamps - CM1819-ND - DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
CM1819-ND
Incandescent, Neon Lamps CM1819-ND
Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Miniature Bayonet

Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Miniature Bayonet

Buy Now Datasheet
Lamp, Miniature Bayonet, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company) - 31C8170 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Miniature Bayonet, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company)
31C8170
Lamp, Miniature Bayonet, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company) 31C8170
LAMP, MINIATURE BAYONET, T-3 1/4, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.34; Average Bulb Life:2500h; Product Range:- RoHS Compliant: Yes

LAMP, MINIATURE BAYONET, T-3 1/4, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.34; Average Bulb Life:2500h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number CM1819-ND 31C8170
Product Name Incandescent, Neon Lamps Lamp, Miniature Bayonet, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company)
Base Type Miniature Bayonet
Unlock Full Specs
to access all available technical data