LAMP, S.C. BAYONET, B-6, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:B-6; MSCP:16; Average Bulb Life:2000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 29X4733 |
| Product Name | Lamp, S.c. Bayonet, B-6, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 2000 hours |