The Lamp, S.C. Bayonet, G-6, 28V (part number 82H9185) features a supply voltage of 28V and utilizes a single contact bayonet base type. It has a bulb size classified as G-6 and offers a mean spherical candlepower (MSCP) rating of 3. The average bulb life is rated at approximately 2000 hours. This product is also RoHS compliant, making it suitable for environmentally conscious projects. The specifications indicate that it is designed for applications requiring a compact light source with a specific voltage and base type.
LAMP, S.C. BAYONET, G-6, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:G-6; MSCP:3; Average Bulb Life:2000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 82H9185 |
| Product Name | Lamp, S.c. Bayonet, G-6, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 2000 hours |