Visual Communications Company, Inc. Holders, Spacers, Standoffs CM00624625

Description
"T1, T1 3/4 LED Standoff Natural Nylon 0.625"" (15.88mm)"
Request a Quote Datasheet
Description
"T1, T1 3/4 LED Standoff Natural Nylon 0.625"" (15.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - CM00624625-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
CM00624625-ND
Holders, Spacers, Standoffs CM00624625-ND
"T1, T1 3/4 LED Standoff Natural Nylon 0.625"" (15.88mm)"

"T1, T1 3/4 LED Standoff Natural Nylon 0.625"" (15.88mm)"

Buy Now Datasheet
Led Mounting Spacer; Height Vcc (Visual Communications Company) - 44F5286 - Newark, An Avnet Company
Chicago, IL, United States
Led Mounting Spacer; Height Vcc (Visual Communications Company)
44F5286
Led Mounting Spacer; Height Vcc (Visual Communications Company) 44F5286
LED MOUNTING SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Overall Length:0.625" RoHS Compliant: Yes

LED MOUNTING SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Overall Length:0.625" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number CM00624625-ND 44F5286
Product Name Holders, Spacers, Standoffs Led Mounting Spacer; Height Vcc (Visual Communications Company)
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details