Visual Communications Company, Inc. Custom Parts - Custom Parts (B - D) - CLP_126_BLK CLP_126_BLK

Description
Manufacturer: Visual Communications Company - VCC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117507-CLP_126_BLK Packaging: Bulk Color: Black Housing Material: Polycarbonate Material: PC, Polycarbonate Hole Diameter: 6.35 mm Categories: Custom Parts Alternative Parts (Cross-Reference): CLP 126 BLK; CLP 126BLK; CLP"126"BLK; CLP126BLK; CLP126BLK.; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8538907080 REACH SVHC: Unknown Outside Diameter: 7.62 mm Inside Diameter: 5.13 mm
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117507-CLP_126_BLK Packaging: Bulk Color: Black Housing Material: Polycarbonate Material: PC, Polycarbonate Hole Diameter: 6.35 mm Categories: Custom Parts Alternative Parts (Cross-Reference): CLP 126 BLK; CLP 126BLK; CLP"126"BLK; CLP126BLK; CLP126BLK.; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8538907080 REACH SVHC: Unknown Outside Diameter: 7.62 mm Inside Diameter: 5.13 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CLP_126_BLK - 1117507-CLP_126_BLK - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CLP_126_BLK
1117507-CLP_126_BLK
Custom Parts - Custom Parts (B - D) - CLP_126_BLK 1117507-CLP_126_BLK
Manufacturer: Visual Communications Company - VCC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117507-CLP_126_BLK Packaging: Bulk Color: Black Housing Material: Polycarbonate Material: PC, Polycarbonate Hole Diameter: 6.35 mm Categories: Custom Parts Alternative Parts (Cross-Reference): CLP 126 BLK; CLP 126BLK; CLP"126"BLK; CLP126BLK; CLP126BLK.; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8538907080 REACH SVHC: Unknown Outside Diameter: 7.62 mm Inside Diameter: 5.13 mm

Manufacturer: Visual Communications Company - VCC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117507-CLP_126_BLK
Packaging: Bulk
Color: Black
Housing Material: Polycarbonate
Material: PC, Polycarbonate
Hole Diameter: 6.35 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): CLP 126 BLK; CLP 126BLK; CLP"126"BLK; CLP126BLK; CLP126BLK.;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8538907080
REACH SVHC: Unknown
Outside Diameter: 7.62 mm
Inside Diameter: 5.13 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1117507-CLP_126_BLK
Product Name Custom Parts - Custom Parts (B - D) - CLP_126_BLK
Unlock Full Specs
to access all available technical data