Visual Communications Company, Inc. Panel Indicators, Pilot Lights CL-1-2005-9912-I

Description
LED PNL IND GRN/RED WIRE LEADS
Request a Quote Datasheet
Description
LED PNL IND GRN/RED WIRE LEADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 28-CL-1-2005-9912-I-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
28-CL-1-2005-9912-I-ND
Panel Indicators, Pilot Lights 28-CL-1-2005-9912-I-ND
LED PNL IND GRN/RED WIRE LEADS

LED PNL IND GRN/RED WIRE LEADS

Buy Now Datasheet
Led Panel Indicator, Red/grn, 14Mm, 48V; Led Color Vcc (Visual Communications Company) - 64AH2058 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red/grn, 14Mm, 48V; Led Color Vcc (Visual Communications Company)
64AH2058
Led Panel Indicator, Red/grn, 14Mm, 48V; Led Color Vcc (Visual Communications Company) 64AH2058
LED PANEL INDICATOR, RED/GRN, 14MM, 48V; LED Color:Red, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 9mA, G 9mA; Operating Voltage / Color:R 48V, G 48V; Luminous Intensity / Color:R 750mcd, G 130mcd; IP / NEMA Rating:IP67RoHS Compliant: Yes

LED PANEL INDICATOR, RED/GRN, 14MM, 48V; LED Color:Red, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 9mA, G 9mA; Operating Voltage / Color:R 48V, G 48V; Luminous Intensity / Color:R 750mcd, G 130mcd; IP / NEMA Rating:IP67RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 28-CL-1-2005-9912-I-ND 64AH2058
Product Name Panel Indicators, Pilot Lights Led Panel Indicator, Red/grn, 14Mm, 48V; Led Color Vcc (Visual Communications Company)
Lamp Type LED Lamps LED Lamps
LED Color Red; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details