Visual Communications Company, Inc. Panel Indicators, Pilot Lights CL-1-2005-9910-I

Description
"LED Panel Indicator Green, Red 50° 24V Green, 24V Red 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red 50° 24V Green, 24V Red 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 28-CL-1-2005-9910-I-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
28-CL-1-2005-9910-I-ND
Panel Indicators, Pilot Lights 28-CL-1-2005-9910-I-ND
"LED Panel Indicator Green, Red 50° 24V Green, 24V Red 20mA Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Green, Red 50° 24V Green, 24V Red 20mA Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Led Panel Indicator, Red/grn, 14Mm, 24V; Led Color Vcc (Visual Communications Company) - 64AH2057 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red/grn, 14Mm, 24V; Led Color Vcc (Visual Communications Company)
64AH2057
Led Panel Indicator, Red/grn, 14Mm, 24V; Led Color Vcc (Visual Communications Company) 64AH2057
LED PANEL INDICATOR, RED/GRN, 14MM, 24V; LED Color:Red, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 750mcd, G 130mcd; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR, RED/GRN, 14MM, 24V; LED Color:Red, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 750mcd, G 130mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 28-CL-1-2005-9910-I-ND 64AH2057
Product Name Panel Indicators, Pilot Lights Led Panel Indicator, Red/grn, 14Mm, 24V; Led Color Vcc (Visual Communications Company)
Lamp Type LED Lamps LED Lamps
LED Color Red; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Surface
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details