Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
VISUAL COMMUNICATIONS COMPANY, INC.
CC-1-3046-9907-I -- PANEL INDICATORS, PILOT LIGHTS
Visual Communications Company, Inc.
Panel Indicators, Pilot Lights
CC-1-3046-9907-I
Description
LED PNL IND RED 5MM WIRE LEADS
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LED PNL IND RED 5MM WIRE LEADS
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
28-CC-1-3046-9907-I-ND
Panel Indicators, Pilot Lights
28-CC-1-3046-9907-I-ND
LED PNL IND RED 5MM WIRE LEADS
LED PNL IND RED 5MM WIRE LEADS
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Pilot Lights and Indicator Lights
Product Number
28-CC-1-3046-9907-I-ND
Product Name
Panel Indicators, Pilot Lights
Lamp Type
LED Lamps
LED Color
Red
Terminal Type
Wire Leads
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Intralogistics - Transport vehicles - Cockpit - EML - Illuminated signal - EMLHRT
Specs
Lamp Type
LED Lamps
Height
6 mm (0.2362 inch)
View Details
Altech Corp.
22 mm Plastic Pilot Light
3PLBR8L-048
Specs
Lamp Type
LED Lamps
LED Color
Yellow
Applications
General Industrial
View Details
2
suppliers
RS Components, Ltd.
Panel Mount Indicators
1713822
Specs
Lamp Type
LED Lamps
LED Color
Red; Red
Terminal Type
Wire Leads; Lead wires
View Details
SCHURTER Inc
Panel Indicators, Pilot Lights
1241.3671
Specs
Lamp Type
LED Lamps
LED Color
Red; Green; Blue
Terminal Type
Wire Leads
View Details