LED Panel Indicator Green Clear 30° 120V 3.5mA PC Pin
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | C91-NWG120-CGO-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Straight PC Pins |