Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 865553-C2A
Features: Neon Lamp Clear 95VAC, 135VDC Round with Domed Top R6.2mm Wire Terminal
Package: Bag
Part Status: Not For New Designs
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.61.0000
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Lamps | Incandescent Lamps |
| Product Number | C2A | C2A-ND |
| Product Name | Lamps - Incandescents, Neons - C2A | Incandescent, Neon Lamps |
| Base Type | Wire Terminal |