Visual Communications Company, Inc. Incandescent, Neon Lamps 949

Description
Incandescent Lamp Clear 130V Round with Domed Top RT-3 1/4 Miniature Bayonet
Request a Quote Datasheet
Description
Incandescent Lamp Clear 130V Round with Domed Top RT-3 1/4 Miniature Bayonet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent, Neon Lamps - CM949-ND - DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
CM949-ND
Incandescent, Neon Lamps CM949-ND
Incandescent Lamp Clear 130V Round with Domed Top RT-3 1/4 Miniature Bayonet

Incandescent Lamp Clear 130V Round with Domed Top RT-3 1/4 Miniature Bayonet

Buy Now Datasheet
Lamp, Incandescent, Mini Bayonet,; Supply Voltage Vcc (Visual Communications Company) - 97H8530 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet,; Supply Voltage Vcc (Visual Communications Company)
97H8530
Lamp, Incandescent, Mini Bayonet,; Supply Voltage Vcc (Visual Communications Company) 97H8530
LAMP, INCANDESCENT, MINI BAYONET,; Supply Voltage:130V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.4; Average Bulb Life:2000h; Product Range:-; Lead Style:Bayonet; Lens Style:Tubular, T-3 1/4, 0.406" RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET,; Supply Voltage:130V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.4; Average Bulb Life:2000h; Product Range:-; Lead Style:Bayonet; Lens Style:Tubular, T-3 1/4, 0.406" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number CM949-ND 97H8530
Product Name Incandescent, Neon Lamps Lamp, Incandescent, Mini Bayonet,; Supply Voltage Vcc (Visual Communications Company)
Base Type Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 912648 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
7/C9/INT/CLEAR -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Intermediate
Filament Type C-9
Lamp Power 7 watts
View Details
Bi-Pin Lamp - 7370 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type 2-Pin
Rated Average Life 10000 hours
Mean Lumens 1.88 lm (0.1500 cp)
View Details
2 suppliers