LAMP, INDICATOR INCANDESCENT T-3 1/4 BLACK; Lamp Base Type:-; Mounting Hole Dia:17.5mm; Current Rating:-; Supply Voltage:250V; Lens Shape:-; Product Range:900 Series; Body Material:Anodized Aluminum; Bulb Size:T-3 1/4; Colour:Black RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 39F3462 |
| Product Name | Lamp, Indicator Incandescent T-3 1/4 Black; Lamp Base Type Vcc (Visual Communications Company) |
| Diameter | 17.5 mm (0.6890 inch) |