LAMP, D.C. BAYONET, S-8, 40V; Supply Voltage:40V; Lamp Base Type:D.C. Bayonet; Bulb Size:S-8; MSCP:14; Average Bulb Life:3800h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25C8304 |
| Product Name | Lamp, D.c. Bayonet, S-8, 40V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 3800 hours |