LAMP, WIRE LEADED, T-1 1/4, 14V; Supply Voltage:14V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 1/4; MSCP:0.5; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 26F592 |
| Product Name | Lamp, Wire Leaded, T-1 1/4, 14V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 1000 hours |