LAMP, WIRE LEADED, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.65; Average Bulb Life:5000h; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 65H8253 |
| Product Name | Lamp, Wire Leaded, T-1 3/4, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 5000 hours |