Visual Communications Company, Inc. Lighting Fixture 8097

Description
LAMP, INCANDESCENT, BI PIN, 12V; SUPPLY VOLTAGE:12V; LAMP BASE TYPE:BI-PIN; BULB SIZE:T-1 (3MM); MSCP:0.15; AVERAGE BULB LIFE:10000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, INCANDESCENT, BI PIN, 12V; SUPPLY VOLTAGE:12V; LAMP BASE TYPE:BI-PIN; BULB SIZE:T-1 (3MM); MSCP:0.15; AVERAGE BULB LIFE:10000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 110157162 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
110157162
Lighting Fixture 110157162
LAMP, INCANDESCENT, BI PIN, 12V; SUPPLY VOLTAGE:12V; LAMP BASE TYPE:BI-PIN; BULB SIZE:T-1 (3MM); MSCP:0.15; AVERAGE BULB LIFE:10000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LAMP, INCANDESCENT, BI PIN, 12V; SUPPLY VOLTAGE:12V; LAMP BASE TYPE:BI-PIN; BULB SIZE:T-1 (3MM); MSCP:0.15; AVERAGE BULB LIFE:10000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lighting Fixtures
Product Number 110157162
Product Name Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details