Incandescent Lamp Clear 12V Round with Domed Top RT-1 Radial - Bi-Pin .050
LAMP, INCANDESCENT, BI PIN, 12V; Supply Voltage:12V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM8097-ND | 07C0981 |
| Product Name | Incandescent, Neon Lamps | Lamp, Incandescent, Bi Pin, 12V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Radial - Bi-Pin .050 |