Incandescent Lamp Clear 120V Round with Domed Top RT-6 Bayonet - Double Contact
LAMP, INCANDESCENT; Supply Voltage:-; Lamp Base Type:D.C. Bayonet; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 8-A237-ND | 19M0294 |
| Product Name | Incandescent, Neon Lamps | Lamp, Incandescent; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Bayonet - Double Contact |