Incandescent Lamp 24V Round with Flat Top T-6
LAMP, INCANDESCENT; Supply Voltage:-; Lamp Base Type:D.C. Bayonet; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | VCC8-A233-ND | 19M0291 |
| Product Name | Incandescent, Neon Lamps | Lamp, Incandescent; Supply Voltage Vcc (Visual Communications Company) |