LAMP, INCANDESCENT, MINI BAYONET/BA9S, 24V, 2W; Supply Voltage:24V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:-; Average Bulb Life:15000h; Product Range:-; Lead Style:Bayonet, BA9s; Power Rating:2W; Voltage Rating:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K6829 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 24V, 2W; Supply Voltage Vcc (Visual Communications Company) |
| Lamp Power | 2 watts |