LAMP, INCANDESCENT, BAYONET, 120V; Supply Voltage:120V; Lamp Base Type:S.C. Bayonet; Bulb Size:T-2; MSCP:1200; Average Bulb Life:5000h; Product Range:-; Lead Style:Bayonet; Lens Style:Tubular, T-2, 0.325"; Voltage Rating:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 28M8267 |
| Product Name | Lamp, Incandescent, Bayonet, 120V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 5000 hours |