Visual Communications Company, Inc. Lighting Fixture 8/1/3995

Description
LAMP, MINIATURE BAYONET, T-3 1/4, 130V; SUPPLY VOLTAGE:130V; LAMP BASE TYPE:MINIATURE BAYONET; BULB SIZE:T-3 1/4; MSCP:0.2; AVERAGE BULB LIFE:2000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, MINIATURE BAYONET, T-3 1/4, 130V; SUPPLY VOLTAGE:130V; LAMP BASE TYPE:MINIATURE BAYONET; BULB SIZE:T-3 1/4; MSCP:0.2; AVERAGE BULB LIFE:2000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 110175717 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
110175717
Lighting Fixture 110175717
LAMP, MINIATURE BAYONET, T-3 1/4, 130V; SUPPLY VOLTAGE:130V; LAMP BASE TYPE:MINIATURE BAYONET; BULB SIZE:T-3 1/4; MSCP:0.2; AVERAGE BULB LIFE:2000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LAMP, MINIATURE BAYONET, T-3 1/4, 130V; SUPPLY VOLTAGE:130V; LAMP BASE TYPE:MINIATURE BAYONET; BULB SIZE:T-3 1/4; MSCP:0.2; AVERAGE BULB LIFE:2000H; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lighting Fixtures
Product Number 110175717
Product Name Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details