Incandescent Lamp Clear 28V Round with Domed Top RT-1 Radial - Bi-Pin .050
LAMP, BI-PIN, T-1, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:4000h; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM7839-ND | 91B7293 |
| Product Name | Incandescent, Neon Lamps | Lamp, Bi-Pin, T-1, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Radial - Bi-Pin .050 |