Incandescent Lamp Clear 14V Round with Domed Top RT-1 1/4 Radial - Bi-Pin .100
LAMP, BI-PIN, T-1 1/4, 14V; Supply Voltage:14V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.5; Average Bulb Life:1000h; Product Range:Bi-Pin Base Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM7646-ND | 25F829 |
| Product Name | Incandescent, Neon Lamps | Lamp, Bi-Pin, T-1 1/4, 14V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Radial - Bi-Pin .100 |