The Lamp, Bi-Pin, T-1 1/4, 28V (part number 50F8693) features a bi-pin base and operates at a supply voltage of 28V. It has a bulb size classified as T-1 1/4 and an average bulb life of approximately 1,000 hours. The Mean Spherical Candle Power (MSCP) is rated at 0.32. This lamp is suitable for applications requiring a compact light source with a moderate lifespan and specific voltage requirements.
Incandescent Lamp Clear 28V Round with Domed Top RT-1 1/4 Radial - Bi-Pin .100
LAMP, BI-PIN, T-1 1/4, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.32; Average Bulb Life:1000h; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM7632-ND | 50F8693 |
| Product Name | Incandescent, Neon Lamps | Lamp, Bi-Pin, T-1 1/4, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Radial - Bi-Pin .100 |