Visual Communications Company, Inc. Light Pipes 7611D2-S

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 7611D2-S-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
7611D2-S-ND
Light Pipes 7611D2-S-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit

Light Pipe Single Clear Rigid Panel Mount, Press Fit

Buy Now Datasheet
Light Pipe - 102-7611D2-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-7611D2-S
Light Pipe 102-7611D2-S
LED Light Pipes CML LIGHTPIPE Product overview: 7611D2-S from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-7611D2-S can be used for catalog matching and distributor lookup.

LED Light Pipes CML LIGHTPIPE Product overview: 7611D2-S from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-7611D2-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 94B5032 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
94B5032
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 94B5032
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:11.17mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:-; For Use With:7016X Series Bright Chip LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:11.17mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:-; For Use With:7016X Series Bright Chip LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 7611D2-S-ND 102-7611D2-S 94B5032
Product Name Light Pipes Light Pipe Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 1658862-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details