Visual Communications Company, Inc. Panel Indicators, Pilot Lights 75R-2213T

Description
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 75R-2213T-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
75R-2213T-ND
Panel Indicators, Pilot Lights 75R-2213T-ND
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft - 16F738 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft
16F738
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft 16F738
LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:9.5mm; Lens Shape:Dome; Current Rating:-; Product Range:75 Series; Colour:Amber; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:9.5mm; Lens Shape:Dome; Current Rating:-; Product Range:75 Series; Colour:Amber; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 75R-2213T-ND 16F738
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
5 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Panel
View Details