Visual Communications Company, Inc. Panel Indicators, Pilot Lights 75R-2212T

Description
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 75R-2212T-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
75R-2212T-ND
Panel Indicators, Pilot Lights 75R-2212T-ND
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft - 16F737 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft
16F737
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft 16F737
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:9.5mm; Lens Shape:Dome; Current Rating:-; Product Range:75 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:9.5mm; Lens Shape:Dome; Current Rating:-; Product Range:75 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 75R-2212T-ND 16F737
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Global series, LED, lens, amber - K859500815 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details