Visual Communications Company, Inc. Lamp, Indicator, Neon, Green, 250V; Supply Voltage Leecraft 75HR-2212T

Description
LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:9.5mm; Lens Shape:Dome; Current Rating:-; Product Range:75 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:9.5mm; Lens Shape:Dome; Current Rating:-; Product Range:75 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Leecraft - 16F768 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Leecraft
16F768
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Leecraft 16F768
LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:9.5mm; Lens Shape:Dome; Current Rating:-; Product Range:75 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:9.5mm; Lens Shape:Dome; Current Rating:-; Product Range:75 Series; Colour:Green; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16F768
Product Name Lamp, Indicator, Neon, Green, 250V; Supply Voltage Leecraft
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 106363 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details