LAMP, INCANDESCENT, MINI BAYONET, 28V, 2.24W; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:-; Lead Style:Bayonet; Length:30.2mm; Power Rating:2.24W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 06M4903 |
| Product Name | Lamp, Incandescent, Mini Bayonet, 28V, 2.24W; Supply Voltage Vcc (Visual Communications Company) |
| Lamp Power | 2.24 watts |