Visual Communications Company, Inc. Light Pipe, Single, Round W/ Flat Top; Length Vcc (Visual Communications Company) 7513D2-L

Description
LIGHT PIPE, SINGLE, ROUND W/ FLAT TOP; Length:16.129mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, ROUND W/ FLAT TOP; Length:16.129mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round W/ Flat Top; Length Vcc (Visual Communications Company) - 61H8137 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round W/ Flat Top; Length Vcc (Visual Communications Company)
61H8137
Light Pipe, Single, Round W/ Flat Top; Length Vcc (Visual Communications Company) 61H8137
LIGHT PIPE, SINGLE, ROUND W/ FLAT TOP; Length:16.129mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND W/ FLAT TOP; Length:16.129mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 61H8137
Product Name Light Pipe, Single, Round W/ Flat Top; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 340-800 nm, 0.12 in. Core, 0.59 NA - 77567 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2173482-7 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details