Win Source Part Number: 1338432-7512FPR-305
Category: Optoelectronics - Light Pipes
Series: 7512
Type: Flexible 12" (305mm) - Fiber Optic
Color: Clear
Package: Bulk
Standard Package: 1,000
Configuration: Single
Mounting Type: Board/Panel Mount, Press Fit
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Visual Communications Company - VCC
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 7512FPR-305 |
| Product Name | Optoelectronics - Light Pipes |