Visual Communications Company, Inc. Optics - Light Pipes 7511B11

Description
LIGHT PIPE 3-HIGH RIGHT ANGLE
Request a Quote Datasheet
Description
LIGHT PIPE 3-HIGH RIGHT ANGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - L70580-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
L70580-ND
Optics - Light Pipes L70580-ND
LIGHT PIPE 3-HIGH RIGHT ANGLE

LIGHT PIPE 3-HIGH RIGHT ANGLE

Buy Now Datasheet
LED Light Pipes - 434296 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
434296
LED Light Pipes 434296
LTP Rigid Board RND 1.010"L 3POS V-2

LTP Rigid Board RND 1.010"L 3POS V-2

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number L70580-ND 434296
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3mm
Mount Style Board Mount, Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8796406 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 13.7 x 32.1mm
Lead Length 30 mm (1.18 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8315 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 2-2325811-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details