Manufacturer: Visual Communications Company - VCC
Category: Optoelectronics -Light Pipes
Series: Bright Pipes™, 7511
Package: Bulk
Product Status: Active
Color: Clear
Configuration: Single
Mounting Type: Board Mount, Press Fit, Right Angle
Lens Style: Round with Flat Top
Lens Size: 3mm
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | 7511A85 |
| Product Name | Optoelectronics -Light Pipes |