Visual Communications Company, Inc. LED Light Pipes 7511A62

Description
LTP Right Angle Round 0.122"D V-2
Request a Quote Datasheet
Description
LTP Right Angle Round 0.122"D V-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 434303 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
434303
LED Light Pipes 434303
LTP Right Angle Round 0.122"D V-2

LTP Right Angle Round 0.122"D V-2

Supplier's Site
Optics - Light Pipes - L70520-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
L70520-ND
Optics - Light Pipes L70520-ND
LIGHT PIPE RIGHT ANGLE 2 HIGH

LIGHT PIPE RIGHT ANGLE 2 HIGH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 434303 L70520-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
Lead Length 19.89 mm (0.7830 inch)
Color Clear; Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 LED's - 7355 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Lenses & Reflectors - 1699732 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Color Green; Green
View Details