Visual Communications Company, Inc. Light Pipe, Color Vcc (Visual Communications Company) 7511A18

Description
LIGHT PIPE, COLOR: CLEAR MOUNTING: PANEL MOUNT, 0.2-IN. VERTICAL LENS STYLE/SIZE: ROUND, 5MM, T 1 CONFIGURATION: SINGLE ROHS COMPLIANT: YES
Description
LIGHT PIPE, COLOR: CLEAR MOUNTING: PANEL MOUNT, 0.2-IN. VERTICAL LENS STYLE/SIZE: ROUND, 5MM, T 1 CONFIGURATION: SINGLE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Color Vcc (Visual Communications Company) - 66H9103 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Color Vcc (Visual Communications Company)
66H9103
Light Pipe, Color Vcc (Visual Communications Company) 66H9103
LIGHT PIPE, COLOR: CLEAR MOUNTING: PANEL MOUNT, 0.2-IN. VERTICAL LENS STYLE/SIZE: ROUND, 5MM, T 1 CONFIGURATION: SINGLE ROHS COMPLIANT: YES

LIGHT PIPE, COLOR: CLEAR MOUNTING: PANEL MOUNT, 0.2-IN. VERTICAL LENS STYLE/SIZE: ROUND, 5MM, T 1 CONFIGURATION: SINGLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 66H9103
Product Name Light Pipe, Color Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, UV-VIS, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78367 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details