The Lamp, Bi Pin, T-1 3/4, 28V (part number 50F8692) features a bi-pin base and operates at a supply voltage of 28V. It has a bulb size of T-1 3/4, which measures approximately 5mm. The lamp has a mean spherical candlepower (MSCP) of 0.3 and an average bulb life of 7,000 hours. This product is also RoHS compliant, making it suitable for environmentally conscious projects. The specifications indicate that it is designed for applications requiring reliable illumination with a moderate lifespan.
LAMP, BI PIN, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50F8692 |
| Product Name | Lamp, Bi Pin, T-1 3/4, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 7000 hours |