LAMP, INCANDESCENT; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.65; Average Bulb Life:5000h; Product Range:-; Current Rating:65mA; Voltage Rating:28V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 19M0280 |
| Product Name | Lamp, Incandescent; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 5000 hours |