LAMP, BI PIN, T-1 3/4, 14V; Supply Voltage:14V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.5; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25F858 |
| Product Name | Lamp, Bi Pin, T-1 3/4, 14V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 10000 hours |