LAMP, MIDGET GROOVE, T-1 3/4, 12V; Supply Voltage:12V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.12; Average Bulb Life:10000h; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 82H9855 |
| Product Name | Lamp, Midget Groove, T-1 3/4, 12V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 10000 hours |