Incandescent Lamp Clear 28V Round with Domed Top RT-1 3/4 Midget Flange
LAMP, MIDGET FLANGE, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.65; Average Bulb Life:5000h; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM7341-ND | 94F3622 |
| Product Name | Incandescent, Neon Lamps | Lamp, Midget Flange, T-1 3/4, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Midget Flange |