Incandescent Lamp Clear 14V Round with Domed Top RT-1 3/4 Wedge
INCANDESCENT LAMP, 14 V, WEDGE, T-1 3/4 (5MM), 0.3, 15000 H. FREE 2 YEAR RADWELL WARRANTY
LAMP, INCANDESCENT,WEDGE, 14V; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA; Lead Style:Wedge; Length:15.24mm; Voltage Rating:14V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM73-ND | 126399782 | 25F1646 |
| Product Name | Incandescent, Neon Lamps | Incandescent Lamp | Lamp, Incandescent,wedge, 14V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Wedge |