Incandescent Lamp Clear 5V Round with Domed Top RT-1 Sub-Midget Flange
LAMP, SUB-MIDGET FLANGED, T-1, 5V; Supply Voltage:5V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM718-ND | 26F535 |
| Product Name | Incandescent, Neon Lamps | Lamp, Sub-Midget Flanged, T-1, 5V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Sub-Midget Flange |