LAMP, WIRE LEADED, T-3/4, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-3/4 (1.8mm); MSCP:0.15; Average Bulb Life:40000h
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25F193 |
| Product Name | Lamp, Wire Leaded, T-3/4, 5V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 40000 hours |