Visual Communications Company, Inc. Incandescent, Neon Lamps 7152

Description
Incandescent Lamp Clear 5V Round with Domed Top RT-1 Wire Terminal - Short
Request a Quote Datasheet
Description
Incandescent Lamp Clear 5V Round with Domed Top RT-1 Wire Terminal - Short
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent, Neon Lamps - CM7152-ND - DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
CM7152-ND
Incandescent, Neon Lamps CM7152-ND
Incandescent Lamp Clear 5V Round with Domed Top RT-1 Wire Terminal - Short

Incandescent Lamp Clear 5V Round with Domed Top RT-1 Wire Terminal - Short

Buy Now Datasheet
Lamp, Wire Leaded, T-1, 5V; Supply Voltage Vcc (Visual Communications Company) - 94F1214 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Wire Leaded, T-1, 5V; Supply Voltage Vcc (Visual Communications Company)
94F1214
Lamp, Wire Leaded, T-1, 5V; Supply Voltage Vcc (Visual Communications Company) 94F1214
LAMP, WIRE LEADED, T-1, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:

LAMP, WIRE LEADED, T-1, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number CM7152-ND 94F1214
Product Name Incandescent, Neon Lamps Lamp, Wire Leaded, T-1, 5V; Supply Voltage Vcc (Visual Communications Company)
Base Type Wire Terminal - Short
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10763662 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp; Mini Bayonet; 6.3 V; 6.3 A; 3000;0.94 in. (Max.) L - 70216179 - Allied Electronics, Inc.
Specs
Base Type Mini Bayonet (BA9S)
View Details
Incandescent Lamp for Photo Flood -  - Ushio America, Inc.
Specs
Base Type E26
Lamp Power 250 to 750 watts
Rated Average Life 3 to 60 hours
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 1000 hours
View Details