Visual Communications Company, Inc. Incandescent, Neon Lamps 6S6DC/120V

Description
Incandescent Lamp Clear 120V Round with Domed Top RS-6 Bayonet - Double Contact
Request a Quote Datasheet
Description
Incandescent Lamp Clear 120V Round with Domed Top RS-6 Bayonet - Double Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent, Neon Lamps - 6S6DC/120V-ND - DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
6S6DC/120V-ND
Incandescent, Neon Lamps 6S6DC/120V-ND
Incandescent Lamp Clear 120V Round with Domed Top RS-6 Bayonet - Double Contact

Incandescent Lamp Clear 120V Round with Domed Top RS-6 Bayonet - Double Contact

Buy Now Datasheet
Lamp, D.c. Bayonet, S-6, 120V; Supply Voltage Vcc (Visual Communications Company) - 90F7461 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, D.c. Bayonet, S-6, 120V; Supply Voltage Vcc (Visual Communications Company)
90F7461
Lamp, D.c. Bayonet, S-6, 120V; Supply Voltage Vcc (Visual Communications Company) 90F7461
LAMP, D.C. BAYONET, S-6, 120V; Supply Voltage:120V; Lamp Base Type:D.C. Bayonet; Bulb Size:S-6; MSCP:3.2; Average Bulb Life:1500h

LAMP, D.C. BAYONET, S-6, 120V; Supply Voltage:120V; Lamp Base Type:D.C. Bayonet; Bulb Size:S-6; MSCP:3.2; Average Bulb Life:1500h

Supplier's Site Datasheet
Incandescent Lamp - 32350162 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
32350162
Incandescent Lamp 32350162
(PRICE/PK OF 10) LAMP, INCAND, BAYONET, 120V, 6W; SUPPLY VOLTAGE:120V; BULB SIZE:S-6; POWER RATING:6W; MSCP:3.1; AVERAGE BULB LIFE:1500H; LEAD STYLE:B. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 10) LAMP, INCAND, BAYONET, 120V, 6W; SUPPLY VOLTAGE:120V; BULB SIZE:S-6; POWER RATING:6W; MSCP:3.1; AVERAGE BULB LIFE:1500H; LEAD STYLE:B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Incandescent Lamps Incandescent Lamps Incandescent Lamps
Product Number 6S6DC/120V-ND 90F7461 32350162
Product Name Incandescent, Neon Lamps Lamp, D.c. Bayonet, S-6, 120V; Supply Voltage Vcc (Visual Communications Company) Incandescent Lamp
Base Type Bayonet - Double Contact
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT2403F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
General Purpose - Tubular - 25T61/2/DC - 14678 - Kennedy Webster Electric Co.
Specs
Lamp Power 25 watts
Maximum Overall Length 2.19 inch (55.6 mm)
Diameter 8.13 mm (0.3201 inch)
View Details
Standard Incandescent Lamp - 25G25/W/RP-120V/14286 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-9
Lamp Power 25 watts
Rated Average Life 1500 hours
View Details