Incandescent Lamp Clear 120V Round with Domed Top RS-6 Candelabra Screw
LAMP, CANDELABRA SCREW, S-6, 120V; Supply Voltage:120V; Lamp Base Type:Candelabra Screw; Bulb Size:S-6; MSCP:3.2; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM6S6/120V-ND | 50F8700 |
| Product Name | Incandescent, Neon Lamps | Lamp, Candelabra Screw, S-6, 120V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Candelabra Screw |