Incandescent Lamp Clear 28V Round with Domed Top RT-1 Sub-Midget Flange
LAMP, INCANDESCENT, SUB-MIDGET FLANGED, 28V; Supply Voltage:28V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.13; Average Bulb Life:4000h; Product Range:CM 6839; Current Rating:24mA; Lead Style:Midget Flange RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM6839-ND | 25F191 |
| Product Name | Incandescent, Neon Lamps | Lamp, Incandescent, Sub-Midget Flanged, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Sub-Midget Flange |